Texas Instruments PTLV75529PDBVR
- 收藏
- 对比
PTLV75529PDBVR
2502-PTLV75529PDBVR
PMIC - 稳压器 - 线性
SOT-23
大陆
立即发货

PTLV75529PDBVR datasheet pdf and PMIC - Voltage Regulators - Linear product details from Texas Instruments stock available at utmel
1最小包装量--
PTLV75529PDBVR详情
Texas Instruments PTLV75529PDBVR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23
引脚数
5
Operating Temperature (Max)
125°C
Operating Temperature (Min)
-40°C
调节器类型
固定正向单输出LDO稳压器
RoHS状态
Non-RoHS Compliant
PTLV75529PDBVR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。