Texas Instruments RI-UHF-00C01-03
- 收藏
- 对比
RI-UHF-00C01-03
2502-RI-UHF-00C01-03
RFID 应答器、标签
--
大陆
立即发货

RFID TRANSP IN-LAY GEN II 1X3.5
1最小包装量--
RI-UHF-00C01-03详情
Texas Instruments RI-UHF-00C01-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Read/Write
包装
Tape & Reel (TR)
系列
Gen 2 Inlay
尺寸/尺寸
88.90mmx25.40mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Inlay
频率
860MHz~960MHz
基本部件号
RI-UHF
内存大小
12B
RoHS状态
ROHS3 Compliant
无铅
无铅
RI-UHF-00C01-03拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。