Texas Instruments RR-IDISC-HH100-A
- 收藏
- 对比
RR-IDISC-HH100-A
2502-RR-IDISC-HH100-A
RFID 读取器模块
Hand-held 231x80x100 mm, RS232
大陆
立即发货

RFID READER R/W 13.56MHZ RS232
1最小包装量--
RR-IDISC-HH100-A详情
Texas Instruments RR-IDISC-HH100-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Hand-held 231x80x100 mm, RS232
包装
Bulk
系列
OBID® i-scan Proximity PRH100
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Read/Write
频率
13.56MHz
基本部件号
RR-IDISC
界面
RS 232
标准
ISO 15693
RoHS状态
Non-RoHS Compliant
RR-IDISC-HH100-A拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。