Texas Instruments SIN28034APNT
- 收藏
- 对比
SIN28034APNT
2502-SIN28034APNT
无类别的
--
大陆
立即发货

SIN28034APNT datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
SIN28034APNT详情
Texas Instruments SIN28034APNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 9
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
SIN28034APNT拓展信息







哦! 它是空的。