Texas Instruments SM4256-15JDL
- 收藏
- 对比
SM4256-15JDL
2502-SM4256-15JDL
无类别的
--
大陆
立即发货

Page Mode DRAM, 256KX1, 150ns, MOS, CDIP16
1最小包装量--
SM4256-15JDL详情
Texas Instruments SM4256-15JDL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
SM4256-15JDL拓展信息







哦! 它是空的。