Texas Instruments SMJ44C256-10JDL
- 收藏
- 对比
SMJ44C256-10JDL
2502-SMJ44C256-10JDL
无类别的
--
大陆
立即发货

Fast Page DRAM, 256KX4, 100ns, CMOS, CDIP20
1最小包装量--
添加到询价列表
SMJ44C256-10JDL详情
Texas Instruments SMJ44C256-10JDL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
SMJ44C256-10JDL拓展信息







哦! 它是空的。