Texas Instruments SN1043HGNWFDMTRQ1
- 收藏
- 对比
SN1043HGNWFDMTRQ1详情
Texas Instruments SN1043HGNWFDMTRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Product Status
活跃
厂商
德州仪器
Package
Bulk
系列
*
SN1043HGNWFDMTRQ1拓展信息








哦! 它是空的。