Texas Instruments SN1906048DBZR
- 收藏
- 对比
添加到询价列表
SN1906048DBZR详情
Texas Instruments SN1906048DBZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
0个相似型号
SN1906048DBZR拓展信息








哦! 它是空的。