Texas Instruments SN29023DAP
- 收藏
- 对比
SN29023DAP详情
Texas Instruments SN29023DAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
SN29023DAP拓展信息








哦! 它是空的。