Texas Instruments SN54AC00J
- 收藏
- 对比
SN54AC00J
2502-SN54AC00J
无类别的
--
大陆
立即发货

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, CDIP14
1最小包装量--
添加到询价列表
SN54AC00J详情
Texas Instruments SN54AC00J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
SN54AC00J拓展信息







哦! 它是空的。