Texas Instruments SN74AHC74DBLE
- 收藏
- 对比
SN74AHC74DBLE
2502-SN74AHC74DBLE
逻辑 - 触发器
--
大陆
立即发货

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SSOP -40 to 125
1最小包装量--
SN74AHC74DBLE详情
Texas Instruments SN74AHC74DBLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Bulk
Base Product Number
74AHC74
厂商
德州仪器
Product Status
活跃
系列
*
比特数
2
传播延迟
10.5 ns
逻辑功能
D-Type
无铅
含铅
SN74AHC74DBLE拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。