Texas Instruments SN74ALS163B
- 收藏
- 对比
SN74ALS163B
2502-SN74ALS163B
无类别的
--
大陆
立即发货

these synchronous presettable 4-bit decade and binary counters feature an internal carry look-ahead circuitry for...
1最小包装量--
SN74ALS163B详情
Texas Instruments SN74ALS163B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
SN74ALS163B拓展信息







哦! 它是空的。