Texas Instruments SN74CBTLV3861DGV
- 收藏
- 对比
SN74CBTLV3861DGV
2502-SN74CBTLV3861DGV
逻辑 - 专用逻辑
--
大陆
立即发货

Bus Driver, CBTLV/3B Series, 10-Func, 1-Bit, True Output, CMOS, PDSO24
1最小包装量--
SN74CBTLV3861DGV详情
Texas Instruments SN74CBTLV3861DGV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
24
RoHS
Compliant
比特数
10
传播延迟
250 ps
带宽
200 MHz
无铅
含铅
SN74CBTLV3861DGV拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。