Texas Instruments SNJ54HC126FK
- 收藏
- 对比
SNJ54HC126FK
2502-SNJ54HC126FK
无类别的
--
大陆
立即发货

MILITARY 4-CH, 2-V TO 6-V BUFFER
1最小包装量--
SNJ54HC126FK详情
Texas Instruments SNJ54HC126FK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
200
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
300
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
130
Min. permitted bending radius, moving application/free movement
130
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
1.5
Min. permitted bending radius, moving application with forced guidance
130
Number of stranding elements
1
Core identification
Numbers
Protective sheath
Polyurethane (PUR)
Halogen free according to IEC 60754-2
无
Category
None
Screen over stranding element
None
Specification material outer sheath
Other
Outer diameter approx.
13
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyurethane (PUR)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Package
Tube
厂商
德州仪器
Product Status
活跃
系列
*
双工
有
绞合
Bundle
防紫外线
有
SNJ54HC126FK拓展信息







哦! 它是空的。