Texas Instruments TCM320AC57IPT
- 收藏
- 对比
TCM320AC57IPT
2502-TCM320AC57IPT
接口 - 编解码器
--
大陆
立即发货

Baseband Circuit, CMOS, PQFP48
1最小包装量--
TCM320AC57IPT详情
Texas Instruments TCM320AC57IPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Cable entry
Other
Rated permanent current Iu
50
Type of control element
Rocker lever
TCM320AC57IPT拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。