Texas Instruments TI16R4-25
- 收藏
- 对比
TI16R4-25
2502-TI16R4-25
无类别的
--
大陆
立即发货

TI16R4-25 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
TI16R4-25详情
Texas Instruments TI16R4-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS35-5LK01024
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-20 to 70 Degrees C
终端
1.5 m Radial Cable
输入电压
8~24 VDC
知识产权评级
IP66
TI16R4-25拓展信息







哦! 它是空的。