Texas Instruments TIBPAL168-12CN
- 收藏
- 对比
TIBPAL168-12CN
2502-TIBPAL168-12CN
无类别的
--
大陆
立即发货

TIBPAL168-12CN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
TIBPAL168-12CN详情
Texas Instruments TIBPAL168-12CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
3
0个相似型号
TIBPAL168-12CN拓展信息







哦! 它是空的。