Texas Instruments TIBPAL16R8-12MWB
- 收藏
- 对比
TIBPAL16R8-12MWB
2502-TIBPAL16R8-12MWB
评估和演示板及套件
--
大陆
立即发货

High-Performance Impact-X PAL Circuits 20-CFP -55 to 125
1最小包装量--
TIBPAL16R8-12MWB详情
Texas Instruments TIBPAL16R8-12MWB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
引脚数
20
Package Type
Individual Bag
RoHS
Compliant
零件状态
活跃
产品类别
cable
无铅
含铅
TIBPAL16R8-12MWB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。