Texas Instruments TLC2201-SP
- 收藏
- 对比
TLC2201-SP
2502-TLC2201-SP
无类别的
--
大陆
立即发货

TLC2201-SP datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
TLC2201-SP详情
Texas Instruments TLC2201-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class E = very flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 70
Outer diameter approx.
23
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
172.5
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
172.5
Min. permitted bending radius, stationary application/permanent installation
92
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
TLC2201-SP拓展信息







哦! 它是空的。