Texas Instruments TLC5928
- 收藏
- 对比
TLC5928
2502-TLC5928
无类别的
--
大陆
立即发货

the tlc5928 is a 16-channel constant-current sink led driver. each channel can be turned on/off by writing serial...
1最小包装量--
添加到询价列表
TLC5928详情
Texas Instruments TLC5928重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
TLC5928拓展信息







哦! 它是空的。