Texas Instruments TLV3704CDR
- 收藏
- 对比
TLV3704CDR
2502-TLV3704CDR
无类别的
--
大陆
立即发货

Comparator, 4 Func, 7000uV Offset-Max, 240000ns Response Time, CMOS, PDSO14
1最小包装量--
TLV3704CDR详情
Texas Instruments TLV3704CDR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
回应时间
240 µs
TLV3704CDR拓展信息







哦! 它是空的。