Texas Instruments TMDXIDK57X-LCD
- 收藏
- 对比
TMDXIDK57X-LCD详情
Texas Instruments TMDXIDK57X-LCD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 days ago)
工厂交货时间
42 Weeks
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
TMDXIDK57
配件类型
液晶显示屏
RoHS状态
Non-RoHS Compliant
TMDXIDK57X-LCD拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments









哦! 它是空的。