Texas Instruments TMP468QFNEVM
- 收藏
- 对比
TMP468QFNEVM详情
Texas Instruments TMP468QFNEVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
引脚数
0
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
5V USB
界面
I2C
使用的 IC/零件
TMP468
提供的内容
Board(s), Cable(s)
传感器类型
Temperature
RoHS状态
Non-RoHS Compliant
TMP468QFNEVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。