Texas Instruments TNETV2685VIDZUTA11
- 收藏
- 对比
TNETV2685VIDZUTA11
2502-TNETV2685VIDZUTA11
嵌入式 - DSP(数字信号处理器)
FCBGA
大陆
立即发货

TNETV2685VIDZUTA11 datasheet pdf and Embedded - DSP (Digital Signal Processors) product details from Texas Instruments stock available at utmel
1最小包装量--
TNETV2685VIDZUTA11详情
Texas Instruments TNETV2685VIDZUTA11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA
JESD-609代码
e1
无铅代码
no
湿度敏感性等级(MSL)
4 (72 Hours)
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
峰值回流焊温度(摄氏度)
245
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
DIGITAL SIGNAL PROCESSOR, OTHER
UART 通道数
0
RoHS状态
符合RoHS标准
TNETV2685VIDZUTA11拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。