Texas Instruments TPD4S311YBFR
- 收藏
- 对比
TPD4S311YBFR
2502-TPD4S311YBFR
专用 IC
16-BGA DSBGA
大陆
立即发货

Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
--最小包装量--
TPD4S311YBFR详情
Texas Instruments TPD4S311YBFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount
包装/外壳
16-BGA DSBGA
供应商器件包装
16-DSBGA (1.69x1.69)
厂商
Texas Instruments
Package
Tape & Reel (TR)
Base Product Number
TPD4S311
系列
-
零件状态
Active
类型
Overvoltage Protection Controller
应用
-
TPD4S311YBFR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。