Texas Instruments TPS16411DRCR
- 收藏
- 对比
TPS16411DRCR
2502-TPS16411DRCR
PMIC - 电源管理 - 专用型
VQFN-10
大陆
立即发货

Power Management Specialized - PMIC 2.7-V to 40-V, 152-mohm, 1.8-A eFuse with output power limiting 10-VSON -40 to 125
1最小包装量--
TPS16411DRCR详情
Texas Instruments TPS16411DRCR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
VQFN-10
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
系列
TPS1641
类型
Controller
输出电流
1.881 A
TPS16411DRCR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。