注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥497.281456
10
¥469.133447
100
¥442.578727
500
¥417.5271
1000
¥393.893486
Texas Instruments TPS61033EVM-105
- 收藏
- 对比
TPS61033EVM-105
2502-TPS61033EVM-105
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools TPS61033 evaluation module for 5-V, 5-A boost converter with PG and PFM/PWM control
--最小包装量--
¥
总价: ¥
TPS61033EVM-105详情
Texas Instruments TPS61033EVM-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
TPS61033
类型
Power Management Specialized
输出电压
5 V
产品
评估模块
输入电压
3.6 V
TPS61033EVM-105拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。