注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7409.52675
10
¥6990.119574
100
¥6594.452431
500
¥6221.181539
1000
¥5869.039188
Texas Instruments TPS7H1111HBL/EM
- 收藏
- 对比
TPS7H1111HBL/EM
2502-TPS7H1111HBL/EM
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Radiation-hardened, QMLV and QMLP, 1.5A ultra-low-noise high-PSRR low-dropout (LDO) regulator 14-CFP 25 to 25
--最小包装量--
¥
总价: ¥
TPS7H1111HBL/EM详情
Texas Instruments TPS7H1111HBL/EM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
TPS7H1111
Factory Pack Quantity
1
系列
TPS7H1111-SP
类型
LDO 稳压器
输出电流
1.5 A
产品
评估模块
TPS7H1111HBL/EM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。