Texas Instruments TSW12J54EVM
- 收藏
- 对比
TSW12J54EVM详情
Texas Instruments TSW12J54EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 days ago)
工厂交货时间
13 Weeks
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver
基本部件号
TSW12J54
提供的内容
Board(s), Cable(s), Power Supply, Accessories
RoHS状态
Non-RoHS Compliant
TSW12J54EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments









哦! 它是空的。