Texas Instruments UA9636ACJG
- 收藏
- 对比
UA9636ACJG
2502-UA9636ACJG
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Dual Line Driver With Adjustable Slew Rate 8-CDIP
1最小包装量--
UA9636ACJG详情
Texas Instruments UA9636ACJG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
RoHS
Non-Compliant
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
UA9636ACJG
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.3
Part Package Code
DIP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
Brand Name
Texas
数据率
7 kbps
驱动器数量
2
无铅
含铅
UA9636ACJG拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。