Texas Instruments UA9637ACJG4
- 收藏
- 对比
UA9637ACJG4详情
Texas Instruments UA9637ACJG4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
DCP L8450 CDW, HL L8350 CDW, MFC L8850 CDW
Package Description
DIP, DIP8,.3
Rohs Code
有
Manufacturer Part Number
UA9637ACJG4
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.74
类型
Original
达到SVHC
unknown
UA9637ACJG4拓展信息








哦! 它是空的。