Texas Instruments UC1707L/81032
- 收藏
- 对比
UC1707L/81032
2502-UC1707L/81032
集成电路(IC)
--
大陆
立即发货

for operation over a 0C to 70C temperature range and, with reduced power, in a hermetically sealed cerdip for -55C to 125C operation. Also available in surface mount DW, Q, L packages.
1最小包装量--
UC1707L/81032详情
Texas Instruments UC1707L/81032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UC1707L/81032
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
QLCC
Package Description
QCCN, LCC20,.35SQ
Risk Rank
7.51
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
20
UC1707L/81032拓展信息







哦! 它是空的。