Texas Instruments UC1843W
- 收藏
- 对比
UC1843W
2502-UC1843W
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Current Mode PWM Controller 14-CFP -55 to 125
1最小包装量--
UC1843W详情
Texas Instruments UC1843W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DFP, FL14,.25
Rohs Code
无
Manufacturer Part Number
UC1843W
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
7.33
Part Package Code
DFP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
14
Brand Name
Texas
UC1843W拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。