Texas Instruments UC1844AL883B
- 收藏
- 对比
UC1844AL883B
2502-UC1844AL883B
集成电路(IC)
--
大陆
立即发货

Off Line Current-Mode PWM Controlle
1最小包装量--
UC1844AL883B详情
Texas Instruments UC1844AL883B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
UC1844AL883B
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
QLCC
Package Description
QCCN, LCC20,.35SQ
Risk Rank
5.8
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
Brand Name
Texas
UC1844AL883B拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。