Texas Instruments UC1846J/80257
- 收藏
- 对比
UC1846J/80257
2502-UC1846J/80257
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Current-Mode PWM Controller 16-CDIP -55 to 125
1最小包装量--
UC1846J/80257详情
Texas Instruments UC1846J/80257重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP16,.3
Manufacturer Part Number
UC1846J/80257
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.17
Part Package Code
DIP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
Brand Name
Texas
UC1846J/80257拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。