Texas Instruments UC2577TD-ADJ
- 收藏
- 对比
UC2577TD-ADJ
2502-UC2577TD-ADJ
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Simple Step-Up Voltage Regulator 5-DDPAK/TO-263 -40 to 125
1最小包装量--
UC2577TD-ADJ详情
Texas Instruments UC2577TD-ADJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TO-263, SMSIP5H,.6,67TB
Rohs Code
无
Manufacturer Part Number
UC2577TD-ADJ
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.84
Part Package Code
D2PAK
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
4
Brand Name
Texas
UC2577TD-ADJ拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。