Texas Instruments UC2709DWG4
- 收藏
- 对比
UC2709DWG4
2502-UC2709DWG4
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Inverting High-Speed MOSFET Drivers 16-SOIC -40 to 85
1最小包装量--
UC2709DWG4详情
Texas Instruments UC2709DWG4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP16,.4
Rohs Code
有
Manufacturer Part Number
UC2709DWG4
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.42
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
UC2709DWG4拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。