Texas Instruments UC2825A
- 收藏
- 对比
UC2825A
2502-UC2825A
无类别的
--
大陆
立即发货

The UC3823A and UC3823B and the UC3825A and UC3825B family of PWM controllers are improved versions of the standard...
1最小包装量--
UC2825A详情
Texas Instruments UC2825A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
RoHS
Non-Compliant
UC2825A拓展信息







哦! 它是空的。