Texas Instruments UC2838AQ
- 收藏
- 对比
UC2838AQ
2502-UC2838AQ
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Magnetic Amplifier Controller 20-PLCC -40 to 85
1最小包装量--
UC2838AQ详情
Texas Instruments UC2838AQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
20
Package Description
,
Package Style
CHIP CARRIER
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
UC2838AQ
Package Shape
SQUARE
Manufacturer
Rochester Electronics LLC
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS INC
Risk Rank
5.41
端子位置
QUAD
终端形式
J BEND
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQCC-J20
资历状况
COMMERCIAL
温度等级
OTHER
模拟 IC - 其他类型
电源支持电路
UC2838AQ拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。