Texas Instruments UC38540TR
- 收藏
- 对比
UC38540TR
2502-UC38540TR
无类别的
--
大陆
立即发货

UC38540TR datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
UC38540TR详情
Texas Instruments UC38540TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
DS1035-15FBNSISS
Contact surface
镍基选择性金
Connection angle
180°
Content
1pc(s)
No. of rows
3
类型
DS1035-15FBNSISS
特征
+ clearance hole
UC38540TR拓展信息







哦! 它是空的。