Texas Instruments UCC5680PW28G4
- 收藏
- 对比
UCC5680PW28G4
2502-UCC5680PW28G4
接口 - 控制器
--
大陆
立即发货

9-LINE 105ohm SCSI BUS TERMINATOR, PDSO28, GREEN, PLASTIC, TSSOP-28
1最小包装量--
UCC5680PW28G4详情
Texas Instruments UCC5680PW28G4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP28,.25
Rohs Code
有
Manufacturer Part Number
UCC5680PW28G4
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.83
Part Package Code
SSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
28
UCC5680PW28G4拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。