Texas Instruments UCD3028RMHT
- 收藏
- 对比
UCD3028RMHT
2502-UCD3028RMHT
集成电路(IC)
--
大陆
立即发货

Fully Programmable Digital Power Controller with up to Two Regulated Outputs and Eight DPWM Outputs 40-WQFN -40 to 125
1最小包装量--
UCD3028RMHT详情
Texas Instruments UCD3028RMHT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UCD3028RMHT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Package Description
,
Risk Rank
5.76
Moisture Sensitivity Levels
2
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
无铅代码
无
ECCN 代码
EAR99
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
Brand Name
Texas
模拟 IC - 其他类型
开关控制器
UCD3028RMHT拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。