Texas Instruments ULN2803AN-P
- 收藏
- 对比
ULN2803AN-P详情
Texas Instruments ULN2803AN-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
ULN2803AN-P
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.67
Part Package Code
DIP
JESD-609代码
e4
无铅代码
有
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
18
Brand Name
Texas
ULN2803AN-P拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。