Texas Instruments V18MLA1206H-1000
- 收藏
- 对比
V18MLA1206H-1000
2502-V18MLA1206H-1000
无类别的
--
大陆
立即发货

V18MLA1206H-1000 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
V18MLA1206H-1000详情
Texas Instruments V18MLA1206H-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG24
Cable use
Networks
Cable features
Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Grey
屏蔽/屏蔽
U/UTP
V18MLA1206H-1000拓展信息







哦! 它是空的。