Texas Instruments V595
- 收藏
- 对比
V595
2502-V595
无类别的
--
大陆
立即发货

V595 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
V595详情
Texas Instruments V595重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG22/7
Cable use
Networks,PROFInet C
Cable features
PUR coating,Braided shield,Metal foil shield,flexible core
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
SF/UTP
V595拓展信息







哦! 它是空的。