Texas Instruments V62/03613-02XE
- 收藏
- 对比
V62/03613-02XE
2502-V62/03613-02XE
嵌入式 - 微控制器
--
大陆
立即发货

Digital Signal Processors & Controllers - DSP, DSC EP Digital Signal Proc
1最小包装量--
V62/03613-02XE详情
Texas Instruments V62/03613-02XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
132
Package Description
BQFP, SQFP132,1.2SQ
Rohs Code
有
Manufacturer Part Number
V62/03613-02XE
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.73
Part Package Code
QFP
ECCN 代码
3A001.A.2.C
HTS代码
8542.31.00.01
Reach合规守则
compliant
Brand Name
Texas
V62/03613-02XE拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。