Texas Instruments V62/03653-01XE
- 收藏
- 对比
V62/03653-01XE
2502-V62/03653-01XE
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125
1最小包装量--
V62/03653-01XE详情
Texas Instruments V62/03653-01XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Package
Tape & Reel (TR)
Product Status
活跃
厂商
德州仪器
Package Description
TSSOP, TSSOP14,.25
Rohs Code
有
Manufacturer Part Number
V62/03653-01XE
Manufacturer
Texas
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Risk Rank
5.19
Part Package Code
TSSOP
系列
*
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
14
Brand Name
Texas
V62/03653-01XE拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。