Texas Instruments V62/04605-01XA
- 收藏
- 对比
V62/04605-01XA
2502-V62/04605-01XA
嵌入式 - 微控制器
--
大陆
立即发货

Enhanced Product Fixed-Point Digital Signal Processor 240-BGA MIC OSTA -40 to 85
1最小包装量--
V62/04605-01XA详情
Texas Instruments V62/04605-01XA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
35 Weeks
引脚数
240
Package Description
LFBGA, BGA240,17X17,32
Rohs Code
无
Manufacturer Part Number
V62/04605-01XA
Manufacturer
Texas
Part Life Cycle Code
终身购买
Ihs Manufacturer
Texas INC
Risk Rank
5.37
Part Package Code
BGA
ECCN 代码
3A001.A.2.C
HTS代码
8542.31.00.01
Reach合规守则
not_compliant
Brand Name
Texas
V62/04605-01XA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。