Texas Instruments V62/04672-01XE
- 收藏
- 对比
V62/04672-01XE
2502-V62/04672-01XE
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Enhanced Product 3.3-V Abt Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
1最小包装量--
V62/04672-01XE详情
Texas Instruments V62/04672-01XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Package Description
TSSOP, TSSOP20,.25
Rohs Code
有
Manufacturer Part Number
V62/04672-01XE
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.32
Part Package Code
TSSOP
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
compliant
Brand Name
Texas
V62/04672-01XE拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。