Texas Instruments V62/07603-01XE
- 收藏
- 对比
V62/07603-01XE
2502-V62/07603-01XE
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125
1最小包装量--
V62/07603-01XE详情
Texas Instruments V62/07603-01XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Package Description
SOP, SOP16,.25
Rohs Code
有
Manufacturer Part Number
V62/07603-01XE
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.28
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
Brand Name
Texas
V62/07603-01XE拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。